Infineon Technologies AG Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXC CYUSB3304-68LTXC

Description
Applications Consumer electronics Data center and AI data center solutions Edge computing Multicopters and drones Designers who used this product also designed with IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module
Request a Quote
Description
Applications Consumer electronics Data center and AI data center solutions Edge computing Multicopters and drones Designers who used this product also designed with IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYUSB3304-68LTXC is a USB 3.0 hub controller supporting four downstream ports with SuperSpeed (5 Gbps), High-Speed, Full-Speed, and Low-Speed compatibility, featuring internal terminations and pull resistors to reduce BOM cost. It includes Shared Link™ for simultaneous embedded SuperSpeed and removable USB 2.0 device connections, Ghost Charge™ for battery charging without an upstream host, and compliance with USB Battery Charging Specification v1.2. The device integrates an Arm Cortex-M0 CPU with 16KB RAM and 32KB ROM, supports configuration via pin straps or I2C EEPROM, and operates over the industrial temperature range of -40°C to +85°C. It is packaged in a 68-pin QFN measuring 8 × 8 × 1.0 mm and is USB-IF certified with TID# 330000060 and 30000074. ESD protection meets JESD22-A114 HBM 2.2 kV, and EMI complies with FCC 15B and EN55022 standards.

Datasheet Summary
Powered by GS/AI

The CYUSB3304-68LTXC is a USB 3.0 hub controller supporting four downstream ports with SuperSpeed (5 Gbps), High-Speed, Full-Speed, and Low-Speed compatibility, featuring internal terminations and pull resistors to reduce BOM cost. It includes Shared Link™ for simultaneous embedded SuperSpeed and removable USB 2.0 device connections, Ghost Charge™ for battery charging without an upstream host, and compliance with USB Battery Charging Specification v1.2. The device integrates an Arm Cortex-M0 CPU with 16KB RAM and 32KB ROM, supports configuration via pin straps or I2C EEPROM, and operates over the industrial temperature range of -40°C to +85°C. It is packaged in a 68-pin QFN measuring 8 × 8 × 1.0 mm and is USB-IF certified with TID# 330000060 and 30000074. ESD protection meets JESD22-A114 HBM 2.2 kV, and EMI complies with FCC 15B and EN55022 standards.

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXC - CYUSB3304-68LTXC - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXC
CYUSB3304-68LTXC
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXC CYUSB3304-68LTXC
Applications Consumer electronics Data center and AI data center solutions Edge computing Multicopters and drones Designers who used this product also designed with IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module

Applications

  • Consumer electronics
  • Data center and AI data center solutions
  • Edge computing
  • Multicopters and drones

Designers who used this product also designed with


  • IRLML6401 |
    P-Channel Power MOSFET
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • IRLML6401 |
    P-Channel Power MOSFET
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • IRLML6401 |
    P-Channel Power MOSFET
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
Supplier's Site Datasheet
 - CYUSB3304-68LTXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Usb Hub Controller, 4-Port, Qfn-68; Usb Ic Type Cypress Infineon Technologies - 22AC8049 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 4-Port, Qfn-68; Usb Ic Type Cypress Infineon Technologies
22AC8049
Usb Hub Controller, 4-Port, Qfn-68; Usb Ic Type Cypress Infineon Technologies 22AC8049
USB HUB CONTROLLER, 4-PORT, QFN-68; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Interface Case Style:QFN; No. of Pins:68Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes

USB HUB CONTROLLER, 4-PORT, QFN-68; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Interface Case Style:QFN; No. of Pins:68Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes

Supplier's Site
Usb Hub Ctrl, 0 To 70Deg C; Usb Ic Type Cypress Infineon Technologies - 46X1363 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Ctrl, 0 To 70Deg C; Usb Ic Type Cypress Infineon Technologies
46X1363
Usb Hub Ctrl, 0 To 70Deg C; Usb Ic Type Cypress Infineon Technologies 46X1363
USB HUB CTRL, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Interface Case Style:QFN; No. of Pins:68Pins; Data Rate:-; No. of Ports:4 Port; Product Range:- RoHS Compliant: Yes

USB HUB CTRL, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Interface Case Style:QFN; No. of Pins:68Pins; Data Rate:-; No. of Ports:4 Port; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CYUSB3304-68LTXC CYUSB3304-68LTXC 22AC8049
Product Name Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXC Usb Hub Controller, 4-Port, Qfn-68; Usb Ic Type Cypress Infineon Technologies
Technology USB USB USB
Device Type Line / Bus Controller; CardBus Controller Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8107AAT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface - Interface - Controllers - ADM6996IX-AD-T-1 - 198734-ADM6996IX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
4 suppliers
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers