Infineon Technologies AG High and Low Side Driver, All High Voltage PIns ON One Side, Separate Logic IR2110PBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Suppliers

Company
Product
Description
Supplier Links
High and Low Side Driver, All High Voltage PIns ON One Side, Separate Logic - 70017135 - Allied Electronics, Inc.
Fort Worth, TX, USA
High and Low Side Driver, All High Voltage PIns ON One Side, Separate Logic
70017135
High and Low Side Driver, All High Voltage PIns ON One Side, Separate Logic 70017135
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +200 V
  • Gate Drive Supply Range from 10 to 20 V
  • Matched Propagation Delay for Both Channels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017135
Product Name High and Low Side Driver, All High Voltage PIns ON One Side, Separate Logic
Device Type Low/High-Side Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details