Infineon Technologies AG 3 PHASE DRIVER, INVERTING INPUT, 2.5US DEADTIME IN A 28-PIN DIP PACKAGE IR2130PBF

Description
The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts. Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Tolerant to Negative Transient Voltage dV/dt Immune Gate Drive Supply Range from 10 to 20 V Under Voltage Lockout for All Channels Over-Current Shutdown Turns Off All Six Drivers Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic
Description
The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts. Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Tolerant to Negative Transient Voltage dV/dt Immune Gate Drive Supply Range from 10 to 20 V Under Voltage Lockout for All Channels Over-Current Shutdown Turns Off All Six Drivers Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic

Suppliers

Company
Product
Description
Supplier Links
3 PHASE DRIVER, INVERTING INPUT, 2.5US DEADTIME IN A 28-PIN DIP PACKAGE - 70017178 - Allied Electronics, Inc.
Fort Worth, TX, USA
3 PHASE DRIVER, INVERTING INPUT, 2.5US DEADTIME IN A 28-PIN DIP PACKAGE
70017178
3 PHASE DRIVER, INVERTING INPUT, 2.5US DEADTIME IN A 28-PIN DIP PACKAGE 70017178
The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts. Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Tolerant to Negative Transient Voltage dV/dt Immune Gate Drive Supply Range from 10 to 20 V Under Voltage Lockout for All Channels Over-Current Shutdown Turns Off All Six Drivers Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic

The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor.
An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts.
Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +600 V
  • Tolerant to Negative Transient Voltage dV/dt Immune
  • Gate Drive Supply Range from 10 to 20 V
  • Under Voltage Lockout for All Channels
  • Over-Current Shutdown Turns Off All Six Drivers
  • Independent Half-Bridge Drivers
  • Matched Propagation Delay for All Channels
  • 2.5 V Logic Compatible
  • Outputs Out of Phase with Inputs
  • Cross-Conduction Prevention Logic
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017178
Product Name 3 PHASE DRIVER, INVERTING INPUT, 2.5US DEADTIME IN A 28-PIN DIP PACKAGE
Device Type Motor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN28R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907096P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details