Infineon Technologies AG 3 PHASE DRIVER, INVERTING INPUT, 0.8US DEADTIME IN A MOD. 44-LEAD PLCC PACKAGE IR2132JPBF

Description
The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts. Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Tolerant to Negative Transient Voltage dV/dt Immune Gate Drive Supply Range from 10 to 20 V Under Voltage Lockout for All Channels Over-Current Shutdown Turns Off All Six Drivers Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic
Description
The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts. Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Tolerant to Negative Transient Voltage dV/dt Immune Gate Drive Supply Range from 10 to 20 V Under Voltage Lockout for All Channels Over-Current Shutdown Turns Off All Six Drivers Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
3 PHASE DRIVER, INVERTING INPUT, 0.8US DEADTIME IN A MOD. 44-LEAD PLCC PACKAGE
70017177
3 PHASE DRIVER, INVERTING INPUT, 0.8US DEADTIME IN A MOD. 44-LEAD PLCC PACKAGE 70017177
The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts. Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Tolerant to Negative Transient Voltage dV/dt Immune Gate Drive Supply Range from 10 to 20 V Under Voltage Lockout for All Channels Over-Current Shutdown Turns Off All Six Drivers Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic

The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor.
An open drain FAULT signal indicates if an over-current or under voltage shutdown has occurred. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use at high frequencies. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operate up to 600 volts.
Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +600 V
  • Tolerant to Negative Transient Voltage dV/dt Immune
  • Gate Drive Supply Range from 10 to 20 V
  • Under Voltage Lockout for All Channels
  • Over-Current Shutdown Turns Off All Six Drivers
  • Independent Half-Bridge Drivers
  • Matched Propagation Delay for All Channels
  • 2.5 V Logic Compatible
  • Outputs Out of Phase with Inputs
  • Cross-Conduction Prevention Logic
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017177
Product Name 3 PHASE DRIVER, INVERTING INPUT, 0.8US DEADTIME IN A MOD. 44-LEAD PLCC PACKAGE
Device Type Motor Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface Transceiver IC - 749-AAT4296IJS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details