CYUSB2302-68LTXST is an Automotive USB 3.2 Gen 1 (5 Gbps) hub controller with two downstream ports, compliant with USB 3.1 Gen 1 and AEC-Q100 qualified. It supports SuperSpeed, High-Speed, Full-Speed, and Low-Speed operation on all ports, integrated USB Battery Charging v1.2 with ghost charging and Apple charging, and a dedicated Multi-TT for USB 2.0 traffic. The device includes an integrated Arm Cortex-M0 CPU with 16 KB RAM and 32 KB ROM, configurable via pin-straps or I2C EEPROM. It is packaged in a 68-pin QFN (8 × 8 × 1.0 mm) with an operating temperature range of -40°C to +105°C and is supplied in tape and reel packaging.
EZ-USB™ HX3 Automotive is a family of USB 480 Mbps (high-speed) hub controllers compliant with the USB 3.1, Gen 1 specification. It supports USB 480 Mbps (high-speed), 12 Mbps (full-speed), and 1.5 Mbps (low-speed) on all the ports.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | CYUSB2302-68LTXST |
| Product Name | Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB2302-68LTXST |
| Technology | USB |