IC REG CTRLR BUCK 14DSO
DC/DC CTRL, BUCK, 360KHZ, SOIC-14; Supply Voltage Min:5V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:360kHz; Topology:Buck (Step Down);RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | IFX80471SKVXUMA1 | 34AC1609 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Dc/dc Ctrl, Buck, 360Khz, Soic-14; Supply Voltage Min Infineon |
| Device Type | CardBus Controller | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC |