Infineon Technologies AG Dc/dc Ctrl, Sync Buck, 700Khz, Ssop-14; Supply Voltage Min Infineon IFX81481ELVXUMA1

Description
DC/DC CTRL, SYNC BUCK, 700KHZ, SSOP-14; Supply Voltage Min:4.75V; Supply Voltage Max:45V; No. of Outputs:1 Output; Duty Cycle (%):99%; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:700kHz; RoHS Compliant: Yes
Description
DC/DC CTRL, SYNC BUCK, 700KHZ, SSOP-14; Supply Voltage Min:4.75V; Supply Voltage Max:45V; No. of Outputs:1 Output; Duty Cycle (%):99%; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:700kHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 700Khz, Ssop-14; Supply Voltage Min Infineon - 17AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 700Khz, Ssop-14; Supply Voltage Min Infineon
17AC7030
Dc/dc Ctrl, Sync Buck, 700Khz, Ssop-14; Supply Voltage Min Infineon 17AC7030
DC/DC CTRL, SYNC BUCK, 700KHZ, SSOP-14; Supply Voltage Min:4.75V; Supply Voltage Max:45V; No. of Outputs:1 Output; Duty Cycle (%):99%; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:700kHz; RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 700KHZ, SSOP-14; Supply Voltage Min:4.75V; Supply Voltage Max:45V; No. of Outputs:1 Output; Duty Cycle (%):99%; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:700kHz; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - IFX81481ELVXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
IFX81481ELVXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers IFX81481ELVXUMA1
IC REG CTRLR BUCK 14SSOP

IC REG CTRLR BUCK 14SSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 17AC7030 IFX81481ELVXUMA1
Product Name Dc/dc Ctrl, Sync Buck, 700Khz, Ssop-14; Supply Voltage Min Infineon Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 4.75V
Pins 14 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details