IR2121PBF -- SINGLE LOW SIDE DRIVER, CURRENT LIMITING, PROGRAMMABLE SHUTDOWN ERROR PIN IN A 8
Infineon Technologies AG
SINGLE LOW SIDE DRIVER, CURRENT LIMITING, PROGRAMMABLE SHUTDOWN ERROR PIN IN A 8
IR2121PBF
Description
Features:
Gate Drive Supply Range from 12 to 18 V
Undervoltage Lockout
Output in Phase with Input
2.5 V, 5 V and 15 V Input Logic Compatible
Description
Features:
Gate Drive Supply Range from 12 to 18 V
Undervoltage Lockout
Output in Phase with Input
2.5 V, 5 V and 15 V Input Logic Compatible
Suppliers
SINGLE LOW SIDE DRIVER, CURRENT LIMITING, PROGRAMMABLE SHUTDOWN ERROR PIN IN A 8
70017142
Features:
Gate Drive Supply Range from 12 to 18 V
Undervoltage Lockout
Output in Phase with Input
2.5 V, 5 V and 15 V Input Logic Compatible
Features:
- Gate Drive Supply Range from 12 to 18 V
- Undervoltage Lockout
- Output in Phase with Input
- 2.5 V, 5 V and 15 V Input Logic Compatible
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
70017142 |
|
Product Name
|
SINGLE LOW SIDE DRIVER, CURRENT LIMITING, PROGRAMMABLE SHUTDOWN ERROR PIN IN A 8 |
|
Device Type
|
Low-Side Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP-20
View Details
Device Type
Sensor Interface
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details