The EZ-USB CX3 is a MIPI CSI-2 to SuperSpeed USB bridge controller designed for high-speed data transfer applications. It supports USB 3.0 with a data rate of up to 5 Gbps and is compliant with the USB 3.0 specification 1.0. The controller features a MIPI CSI-2 RX interface that can handle up to four data lanes, with each lane supporting data rates of up to 1 Gbps. The device is equipped with a 32-bit ARM926EJ-S core operating at 200 MHz, along with 512 KB or 256 KB of embedded SRAM. It includes multiple connectivity options such as I²C, I¬=S, UART, and SPI, making it versatile for various applications. The controller is packaged in a 10 x 10 mm, 0.8 mm pitch Pb-free BGA format, suitable for compact designs. Applications for the CX3 include digital video cameras, webcams, medical imaging devices, and industrial cameras, among others. The product also comes with an EZ-USB software development kit (SDK) to facilitate integration and development.
EZ-USB™ CX3 - Programmable MIPI CSI-2 to USB 5 Gbps Camera Controller
Add USB 5 Gbps connectivity to image sensors with MIPI CSI-2 interface
Infineon EZ-USB™ CX3 enables USB 5 Gbps connectivity to any image sensor which is compliant with Mobile Industry Processor Interface (MIPI) Camera Serial Interface Type 2 (CSI-2) standard. Based on the proven EZ-USB™ FX3 Platform, EZ-USB™ CX3 includes a fully accessible ARM9 CPU and 512 KB SRAM that provides 200 MIPS of computational power. EZ-USB™ CX3 also supports Camera Control Interface (CCI) for image sensor configuration. EZ-USB™ CX3's multiple peripheral interfaces such as I²C, SPI, and UART can be programmed to support pan, tilt and zoom or other camera control functions.
Applications
CYUSB3064 - USB Bus Controller PBGA121
USB PERIPHERAL CONTROLLER, 5GBPS, BGA121; USB IC Type:USB Peripheral Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:BGA; No. of Pins:121Pins; Data Rate:5Gbps; No. of RoHS Compliant: Yes
USB PERIPHERAL CTRL, 5GBPS, -40TO85DEG C; USB IC Type:USB Peripheral Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:BGA; No. of Pins:121Pins; Data Rate:5Gbps RoHS Compliant: Yes
| Infineon Technologies AG | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CYUSB3064-BZXC | CYUSB3064-BZXC | 48AC2795 |
| Product Name | Universal Serial Bus (USB) - USB 3.2 Peripheral Controllers - EZ-USB™ CX3 MIPI CSI2 to USB 5 Gbps Camera Controller - CYUSB3064-BZXC | Usb Peripheral Controller, 5Gbps, Bga121; Usb Ic Type Cypress Infineon Technologies | |
| Technology | USB | USB | USB |
| Device Type | Line / Bus Controller; CardBus Controller | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |
| Package Type | PG-LFBGA-121 | BGA; PG-LFBGA-121 | BGA |