Infineon Technologies AG
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3328-88LTXC
CYUSB3328-88LTXC
Description
Applications
Automotive USB power delivery - Head unit
-
Infineon Technologies AG
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
Applications
Automotive USB power delivery - Head unit
Request a Quote
Email Supplier
Datasheet
Suppliers
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3328-88LTXC
CYUSB3328-88LTXC
Applications
Automotive USB power delivery - Head unit
Applications
- Automotive USB power delivery - Head unit
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CYUSB3328-88LTXC |
CYUSB3328-88LTXC |
|
Product Name
|
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3328-88LTXC |
|
|
Technology
|
USB
|
USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
Device Type
CardBus Controller
Operating Temperature
-25 to 125 C (-13 to 257 F)
View Details
Technology
USB; ATA
Device Type
Line / Bus Controller
Supply Voltage
Other; 3.15V ~ 3.45V
View Details
2 suppliers
Device Type
Transceiver
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
Tray
View Details
2 suppliers