Infineon Technologies AG Driver; 600V; 0.250A; PDIP IR2108PBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input

Suppliers

Company
Product
Description
Supplier Links
Driver; 600V; 0.250A; PDIP - 70017131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Driver; 600V; 0.250A; PDIP
70017131
Driver; 600V; 0.250A; PDIP 70017131
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +600 V
  • Cross-Conduction Prevention Logic
  • High Side Output in Phase with HIN Input
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017131
Product Name Driver; 600V; 0.250A; PDIP
Device Type Half Bridge Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261047-SI2434-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers