Infineon Technologies AG HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, FIXED 520NS DEADTI IR2104SPBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input

Suppliers

Company
Product
Description
Supplier Links
HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, FIXED 520NS DEADTI - 70017129 - Allied Electronics, Inc.
Fort Worth, TX, USA
HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, FIXED 520NS DEADTI
70017129
HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, FIXED 520NS DEADTI 70017129
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +600 V
  • Cross-Conduction Prevention Logic
  • High Side Output in Phase with HIN Input
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017129
Product Name HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, FIXED 520NS DEADTI
Device Type Half Bridge Driver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers