IR4427SPBF -- DUAL LOW SIDE DRIVER IN A 8-LEAD SOIC PACKAGE
Infineon Technologies AG
DUAL LOW SIDE DRIVER IN A 8-LEAD SOIC PACKAGE
IR4427SPBF
Description
Features:
Gate Drive Supply Range from 12 to 18 V
Undervoltage Lockout
Output in Phase with Input
2.5 V, 5 V and 15 V Input Logic Compatible
Description
Features:
Gate Drive Supply Range from 12 to 18 V
Undervoltage Lockout
Output in Phase with Input
2.5 V, 5 V and 15 V Input Logic Compatible
Suppliers
DUAL LOW SIDE DRIVER IN A 8-LEAD SOIC PACKAGE
70017154
Features:
Gate Drive Supply Range from 12 to 18 V
Undervoltage Lockout
Output in Phase with Input
2.5 V, 5 V and 15 V Input Logic Compatible
Features:
- Gate Drive Supply Range from 12 to 18 V
- Undervoltage Lockout
- Output in Phase with Input
- 2.5 V, 5 V and 15 V Input Logic Compatible
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
70017154 |
|
Product Name
|
DUAL LOW SIDE DRIVER IN A 8-LEAD SOIC PACKAGE |
|
Device Type
|
Low-Side Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.13V ~ 3.47V
View Details
5 suppliers
Allegro MicroSystems Inc.
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; 16-DIP
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Line / Bus Driver; Transceiver; Line Driver
Features
RoHS
Package Type
SOIC; SOIC
View Details