Infineon Technologies AG Universal Serial Bus (USB) - USB 3.2 Peripheral Controllers - EZ-USB™ SD3 USB 5 Gbps Storage Controller - CYUSB3025-BZXI CYUSB3025-BZXI

Description
Applications Edge computing Industrial automation Telecommunication infrastructure Designers who used this product also designed with 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller BSC028N06NS | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET ISC060N10NM6 | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller BSC028N06NS | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET 1 2 3
Request a Quote
Description
Applications Edge computing Industrial automation Telecommunication infrastructure Designers who used this product also designed with 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller BSC028N06NS | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET ISC060N10NM6 | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller BSC028N06NS | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYUSB3025-BZXI is a USB 3.0 peripheral controller designed for mass storage applications such as USB thumb drives, card readers, and SDIO bridges. It features integrated SD3.0/SDXC, eMMC 4.4, and SDIO 3.0 master support, a certified USB 3.0 and USB 2.0 peripheral interface with thirty-two physical endpoints, and an integrated transceiver. The device operates with selectable input clock frequencies of 19.2, 26, 38.4, or 52 MHz, includes an I2C master controller at 1 MHz, and supports independent power domains for core and I/O. It is packaged in a 121-ball BGA with a 10 × 10 mm footprint and 0.8-mm pitch. Power consumption is less than 60 µA in core power-down mode with VBATT on, and 20 µA with VBATT off. The part is qualified for industrial temperature range and is currently in sampling status.

Datasheet Summary
Powered by GS/AI

The CYUSB3025-BZXI is a USB 3.0 peripheral controller designed for mass storage applications such as USB thumb drives, card readers, and SDIO bridges. It features integrated SD3.0/SDXC, eMMC 4.4, and SDIO 3.0 master support, a certified USB 3.0 and USB 2.0 peripheral interface with thirty-two physical endpoints, and an integrated transceiver. The device operates with selectable input clock frequencies of 19.2, 26, 38.4, or 52 MHz, includes an I2C master controller at 1 MHz, and supports independent power domains for core and I/O. It is packaged in a 121-ball BGA with a 10 × 10 mm footprint and 0.8-mm pitch. Power consumption is less than 60 µA in core power-down mode with VBATT on, and 20 µA with VBATT off. The part is qualified for industrial temperature range and is currently in sampling status.

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB 3.2 Peripheral Controllers - EZ-USB™ SD3 USB 5 Gbps Storage Controller - CYUSB3025-BZXI - CYUSB3025-BZXI - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB 3.2 Peripheral Controllers - EZ-USB™ SD3 USB 5 Gbps Storage Controller - CYUSB3025-BZXI
CYUSB3025-BZXI
Universal Serial Bus (USB) - USB 3.2 Peripheral Controllers - EZ-USB™ SD3 USB 5 Gbps Storage Controller - CYUSB3025-BZXI CYUSB3025-BZXI
Applications Edge computing Industrial automation Telecommunication infrastructure Designers who used this product also designed with 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller BSC028N06NS | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET ISC060N10NM6 | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller BSC028N06NS | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET 1 2 3

Applications

  • Edge computing
  • Industrial automation
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 2EDB7259K |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
  • 2EDL8023G3C |
    Gate driver ICs
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • CY7C65211A-24LTXI |
    EZ-USB™ Serial Bridge Controller
  • BSC028N06NS |
    N-Channel Power MOSFET
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSC070N10NS5 |
    N-Channel Power MOSFET
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • 2EDB7259K |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
  • 2EDL8023G3C |
    Gate driver ICs
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • CY7C65211A-24LTXI |
    EZ-USB™ Serial Bridge Controller
  • BSC028N06NS |
    N-Channel Power MOSFET
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSC070N10NS5 |
    N-Channel Power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number CYUSB3025-BZXI
Product Name Universal Serial Bus (USB) - USB 3.2 Peripheral Controllers - EZ-USB™ SD3 USB 5 Gbps Storage Controller - CYUSB3025-BZXI
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface - Interface - Controllers - ADM6999UX-A2-T-1 - 736842-ADM6999UX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LQXS - CY7C65211A-24LQXS - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
3.3V Interface Transceiver IC - 753-ADM8511-CC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details