Infineon Technologies AG Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXI CYUSB3304-68LTXI

Description
Applications 48 V intermediate bus converter (IBC) Information & communications technology Multicopters and drones Designers who used this product also designed with IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs
Request a Quote Datasheet
Description
Applications 48 V intermediate bus converter (IBC) Information & communications technology Multicopters and drones Designers who used this product also designed with IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXI - CYUSB3304-68LTXI - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXI
CYUSB3304-68LTXI
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXI CYUSB3304-68LTXI
Applications 48 V intermediate bus converter (IBC) Information & communications technology Multicopters and drones Designers who used this product also designed with IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small signal/small power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs

Applications

  • 48 V intermediate bus converter (IBC)
  • Information & communications technology
  • Multicopters and drones

Designers who used this product also designed with


  • IPT017N10NF2S |
    N-Channel Power MOSFET
  • BSS214N |
    Small signal/small power MOSFET
  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
  • IPT017N10NF2S |
    N-Channel Power MOSFET
  • BSS214N |
    Small signal/small power MOSFET
  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
  • IPT017N10NF2S |
    N-Channel Power MOSFET
  • BSS214N |
    Small signal/small power MOSFET
  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
Supplier's Site Datasheet
 - CYUSB3304-68LTXI - Rochester Electronics
Newburyport, MA, United States
CYUSB3304 - USB Bus Controller, CMOS

CYUSB3304 - USB Bus Controller, CMOS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number CYUSB3304-68LTXI CYUSB3304-68LTXI
Product Name Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB3304-68LTXI
Technology USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580761P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 2EDN7523FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 64-LQFP
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers