Infineon Technologies AG Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB2304-BVXA CYUSB2304-BVXA

Description
Summary of Features AEC-Q100 compliance USB 2.0 480Mbps Four downstream ports Ghost charge Ganged Battery charging v1.2 Apple charging Multi transaction translator I2C serial communcation ARM® Cortex® CM0 MCU Driver strength control 100-ball BGA Benefits USB-IF compliance AEC-Q100 qualified Robust interoperability Enhanced connectivity & flexible design Driver strength control External EEPROM programming via USB Shared link for embedded applications Potential Applications Automotive head unit Automotive USB hub and replicator
Request a Quote Datasheet
Description
Summary of Features AEC-Q100 compliance USB 2.0 480Mbps Four downstream ports Ghost charge Ganged Battery charging v1.2 Apple charging Multi transaction translator I2C serial communcation ARM® Cortex® CM0 MCU Driver strength control 100-ball BGA Benefits USB-IF compliance AEC-Q100 qualified Robust interoperability Enhanced connectivity & flexible design Driver strength control External EEPROM programming via USB Shared link for embedded applications Potential Applications Automotive head unit Automotive USB hub and replicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB2304-BVXA - CYUSB2304-BVXA - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB2304-BVXA
CYUSB2304-BVXA
Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB2304-BVXA CYUSB2304-BVXA
Summary of Features AEC-Q100 compliance USB 2.0 480Mbps Four downstream ports Ghost charge Ganged Battery charging v1.2 Apple charging Multi transaction translator I2C serial communcation ARM® Cortex® CM0 MCU Driver strength control 100-ball BGA Benefits USB-IF compliance AEC-Q100 qualified Robust interoperability Enhanced connectivity & flexible design Driver strength control External EEPROM programming via USB Shared link for embedded applications Potential Applications Automotive head unit Automotive USB hub and replicator

Summary of Features

  • AEC-Q100 compliance
  • USB 2.0 480Mbps
  • Four downstream ports
  • Ghost charge
  • Ganged
  • Battery charging v1.2
  • Apple charging
  • Multi transaction translator
  • I2C serial communcation
  • ARM® Cortex® CM0 MCU
  • Driver strength control
  • 100-ball BGA

Benefits

  • USB-IF compliance
  • AEC-Q100 qualified
  • Robust interoperability
  • Enhanced connectivity & flexible design
  • Driver strength control
  • External EEPROM programming via USB
  • Shared link for embedded applications

Potential Applications

  • Automotive head unit
  • Automotive USB hub and replicator
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number CYUSB2304-BVXA
Product Name Universal Serial Bus (USB) - USB Hub Controllers - EZ-USB™ HX3 USB 5 Gbps Hub Controller - CYUSB2304-BVXA
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 64-LQFP
View Details
Controllers - CY7C68300C-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
2 suppliers
Power Switch ICs - 2238491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers