Infineon Technologies AG Linear - Linear - Amplifiers - Audio - IRS20957STRPBF IRS20957STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017823-IRS20957STRPB F Packaging: Reel - TR Type: Class D Features: Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS20957S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 15 V Alternative Parts (Cross-Reference): L6393DTR; L6389EDTR; L6393D; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017823-IRS20957STRPB F Packaging: Reel - TR Type: Class D Features: Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS20957S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 15 V Alternative Parts (Cross-Reference): L6393DTR; L6389EDTR; L6393D; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - IRS20957STRPBF - 017823-IRS20957STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IRS20957STRPBF
017823-IRS20957STRPBF
Linear - Linear - Amplifiers - Audio - IRS20957STRPBF 017823-IRS20957STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017823-IRS20957STRPB F Packaging: Reel - TR Type: Class D Features: Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS20957S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 15 V Alternative Parts (Cross-Reference): L6393DTR; L6389EDTR; L6393D; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017823-IRS20957STRPBF
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Family Name: IRS20957S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 10 V to 15 V
Alternative Parts (Cross-Reference): L6393DTR; L6389EDTR; L6393D;
Introduction Date: September 11, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 017823-IRS20957STRPBF
Product Name Linear - Linear - Amplifiers - Audio - IRS20957STRPBF
Supply Voltage Other; 10 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
5V Interface Transceiver IC - 710-CY7B933-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details