DEWALT Industrial Tool Co. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Drill Drive Accessory System: Drill Drive Complete Units Product Features Quick and easy changes between drilling and driving allows user to finish jobs faster Black oxide split-point drill bits start... | |
| Drill Drive Accessory System: Drill Drive Replacement Drill Bits Product Features Replacement drill bits with countersinks provide a less costly solution to replacing the entire unit Split-point drill bits start... | |
| Drill Drive Accessory System: Drill Drive Replacement Drill Bits w/ Countersinks Product Features Replacement drill bits with countersinks provide a less costly solution to replacing the entire unit Multi-Cutter Countersinks... | |
| General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide... | |
| General Purpose: Black Oxide Silver & Deming Drill Bits Product Features Split point drills on contact and prevents walking Black Oxide for greater wear resistance | |
| General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear... | |
| General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit... | |
| General Purpose: Titanium Speed Tip Drill Bits Product Features Speed Tip Reduces Walking Titanium Coating for Longer Life | |
| Industrial Drilling: Cobalt Pilot Point Drill Bits Product Features Maximum speed & Life in stainless steel and other hard metals Pilot Point® tip desgin starts on contact and eliminates bit... | |
| Industrial Drilling: Cobalt Split Point Drill Bit Sets Product Features Maximum speed and life in stainless steel and other hard metals Pilot Point® tip starts on contact for clean, accurate... | |
| Industrial Drilling: Titanium Split Point Drill Bit Sets Product Features | |
| Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three... | |
| Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. | |
| Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three... | |
| Product Features 135 degree split point Parabolic flute Black Oxide coating | |
| Product Features 135 degree split point Parabolic flute Black Oxide coating This set offers 13 black oxide drill bits ranging from 1/16" - 1/4" bits and are stored in a... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Rubber grip and two-finger trigger for increased comfort and... | |
| Product Features Patented Pilot Point Tip Starts on Contact Titanium Coating for Longer Life | |
| Product Features This set contains 17 black oxide drill bits ranging from 1/16" - 1/2" and are contained in a tough case container. 135 degree split point Parabolic flute Black... | |
| Rapid Load Quick Change Accessory System: Countersinks Product Features Drill, countersink and counterbore in one step Four-cutter countersink and tapered drill bit provide superior speed and ideal finish Replacement tapered... | |
| Rapid Load Quick Change Accessory System: Hex Shank Drill Bits Product Features Split-point tip prevents walking Black Oxide coating provides longer life | |
| Rapid Load Quick Change Accessory System: Rotary Masonry Drill Bits Product Features Carbide tip aggressively penetrates surfaces | |
| SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased... | |
| SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast,... | |
| SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for... | |
| SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out... | |
| Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire... | |
| Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang... | |
| Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life... |
| << Prev | Next >> |