DEWALT Industrial Tool Co. 27/64" Pilot Point drill bit - Bulk DW1927B

Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes
Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

Suppliers

Company
Product
Description
Supplier Links
27/64" Pilot Point drill bit - Bulk - DW1927B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
27/64" Pilot Point drill bit - Bulk
DW1927B
27/64" Pilot Point drill bit - Bulk DW1927B
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

General Purpose: Pilot Point Drill Bits
Product Features

  • Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough
  • No-Spin Shank eliminates the frustration of bit spinning in the chuck
  • Tapered web provides greater durability to reduce breaking
  • Size markings are located above the shank to prevent wearing away
  • Note: Sizes 1/16" to 11/64" are split point drill bits
  • Std Jobber Length Fractional Sizes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1927B
Product Name 27/64" Pilot Point drill bit - Bulk
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details
ADLL Super Long Drill Bit - ADLL-0980 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.386 inch (9.8 mm)
View Details