DEWALT Industrial Tool Co. 5/8" x 6" Power Ship Auger Bit DW1665

Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes
Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Suppliers

Company
Product
Description
Supplier Links
5/8" x 6" Power Ship Auger Bit - DW1665 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 6" Power Ship Auger Bit
DW1665
5/8" x 6" Power Ship Auger Bit DW1665
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Wood Drilling: Power Ship Auger Bits
Product Features

  • Self feed spur for fast material penetration
  • Dual cutting edge for maximum durability in nails
  • Hardened alloy steel provides superior bit life
  • 7/16" Ball groove shank allows for quick bit changes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1665
Product Name 5/8" x 6" Power Ship Auger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 725-3-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Abrasive, Non-Metallic
View Details