DEWALT Industrial Tool Co. 3/16" Rotary Masonry Bit DW2573

Description
Rapid Load Quick Change Accessory System: Rotary Masonry Drill Bits Product Features Carbide tip aggressively penetrates surfaces
Description
Rapid Load Quick Change Accessory System: Rotary Masonry Drill Bits Product Features Carbide tip aggressively penetrates surfaces

Suppliers

Company
Product
Description
Supplier Links
3/16" Rotary Masonry Bit - DW2573 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" Rotary Masonry Bit
DW2573
3/16" Rotary Masonry Bit DW2573
Rapid Load Quick Change Accessory System: Rotary Masonry Drill Bits Product Features Carbide tip aggressively penetrates surfaces

Rapid Load Quick Change Accessory System: Rotary Masonry Drill Bits
Product Features

  • Carbide tip aggressively penetrates surfaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW2573
Product Name 3/16" Rotary Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details