DEWALT Industrial Tool Co. Drill Bits DT9541-QZ

Description
DeWALT DT9541-QZ Drill Bit
Request a Quote
Description
DeWALT DT9541-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 4690988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
4690988
Drill Bits 4690988
DeWALT DT9541-QZ Drill Bit

DeWALT DT9541-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 4690988
Product Name Drill Bits
Diameter 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711209-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-084 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details