DEWALT Industrial Tool Co. Datasheets for Levels
Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
Levels: Learn more
| Product Name | Notes |
|---|---|
| Product Features 3 Beam Line Laser to aid in 90° layout 2x Brighter diode to increase visibility in bright job site conditions Built-in magnetic pivot bracket mounts easily on metal... | |
| Product Features Accurate to +/- 1/8" @ 30' for level applications Built-in magnetic pivot bracket mounts easily on metal surfaces Overmolded housing helps maintain calibration under jobsite conditions 1-button operation... | |
| Product Features Horizontal self-leveling for quick and easy set-up Enclosed leveling vial, manual leveling in vertical mode, for jobsite durability Protected rotary head and weatherproof design deliver interior and exterior... | |
| Product Features Projects 5 bright spot beams for accurate plumb and horizontal point transfer Rear projecting horizontal line aids in additional leveling applications Projects down beam with raised clearance provides... | |
| Product Features Projects bright crossing horizontal and vertical lines 2 bright, self leveling beams provide accurate plumb point transfer Projects down beam with raised clearance provides dot visibility and alignment... | |
| Product Features Self-leveling 4 beam laser is accurate to ±1/4" @ 100' One button operation is fast and easy to use Overmolded housing helps maintain calibration under jobsite conditions Focused... | |
| Product Features Simulates functionality of rotary laser projects bright crossing horizontal and vertical lines Vertical-adjust base for easy set-up and fine tune adjustments 1/4” and 5/8” Thread mounts for versatility... |