DEWALT Industrial Tool Co. Hole Saws & Core Drill Bits DT90327-QZ

Description
DeWALT DT90327-QZ Hole Saw
Request a Quote
Description
DeWALT DT90327-QZ Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2744766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2744766
Hole Saws & Core Drill Bits 2744766
DeWALT DT90327-QZ Hole Saw

DeWALT DT90327-QZ Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744766
Product Name Hole Saws & Core Drill Bits
Diameter 2.677 inch (68.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 1-13/32 - A2060 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1-13/32
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details