DEWALT Industrial Tool Co. 3/16" x 3" Drill Bit Premium Percussion (Bulk 25) DW5222B25

Description
Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs of 10 or 25 available for the most common sizes.
Description
Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs of 10 or 25 available for the most common sizes.

Suppliers

Company
Product
Description
Supplier Links
3/16" x 3" Drill Bit Premium Percussion (Bulk 25) - DW5222B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 3" Drill Bit Premium Percussion (Bulk 25)
DW5222B25
3/16" x 3" Drill Bit Premium Percussion (Bulk 25) DW5222B25
Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs of 10 or 25 available for the most common sizes.

Percussion Drill Bits: Percussion Bulk Packs
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Four flute design cleans debris out for fast, efficient drilling.
  • Three flats on shank eliminate bit slipping in chuck.
  • Bulk packs of 10 or 25 available for the most common sizes.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5222B25
Product Name 3/16" x 3" Drill Bit Premium Percussion (Bulk 25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
Right-Hand Cobalt Micro-Drill - MD-200 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details