DEWALT Industrial Tool Co. 3/8" Black Oxide Split Point Drill Bit DW1124

Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance
Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/8" Black Oxide Split Point Drill Bit - DW1124 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" Black Oxide Split Point Drill Bit
DW1124
3/8" Black Oxide Split Point Drill Bit DW1124
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

General Purpose: Black Oxide Split Point Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Patented Core Diameter Reduces Breakage
  • Black Oxide for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1124
Product Name 3/8" Black Oxide Split Point Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details
Wood Spade Bit - 33A-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details