DEWALT Industrial Tool Co. 3/4" Reduced Shank Black Oxide Drill Bit (3/8" Shank) DW1625

Description
General Purpose: Black Oxide Silver & Deming Drill Bits Product Features Split point drills on contact and prevents walking Black Oxide for greater wear resistance
Description
General Purpose: Black Oxide Silver & Deming Drill Bits Product Features Split point drills on contact and prevents walking Black Oxide for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/4" Reduced Shank Black Oxide Drill Bit (3/8" Shank) - DW1625 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" Reduced Shank Black Oxide Drill Bit (3/8" Shank)
DW1625
3/4" Reduced Shank Black Oxide Drill Bit (3/8" Shank) DW1625
General Purpose: Black Oxide Silver & Deming Drill Bits Product Features Split point drills on contact and prevents walking Black Oxide for greater wear resistance

General Purpose: Black Oxide Silver & Deming Drill Bits
Product Features

  • Split point drills on contact and prevents walking
  • Black Oxide for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1625
Product Name 3/4" Reduced Shank Black Oxide Drill Bit (3/8" Shank)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details