DEWALT Industrial Tool Co. 5/32" Pilot Point drill bit - Bulk DW1910B

Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes
Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

Suppliers

Company
Product
Description
Supplier Links
5/32" Pilot Point drill bit - Bulk - DW1910B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/32" Pilot Point drill bit - Bulk
DW1910B
5/32" Pilot Point drill bit - Bulk DW1910B
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

General Purpose: Pilot Point Drill Bits
Product Features

  • Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough
  • No-Spin Shank eliminates the frustration of bit spinning in the chuck
  • Tapered web provides greater durability to reduce breaking
  • Size markings are located above the shank to prevent wearing away
  • Note: Sizes 1/16" to 11/64" are split point drill bits
  • Std Jobber Length Fractional Sizes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1910B
Product Name 5/32" Pilot Point drill bit - Bulk
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details