DEWALT Industrial Tool Co. Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| Product Features Compact, lightweight design fits into tight areas 3 LED Lights provide visibility without shadows One-handed loading 1/4" hex chuck accepts 1" bit tips Belt hook included for portability... | |
| Product Features DCD980 20V MAX* drill/driver with patented 3-speed all-metal transmission and 1/2"all metal ratcheting chuck delivers 535 units watts out of maximum performance, faster application speed, and superior bit... | |
| Product Features DCF610 12V MAX* screwdriver features 1/4" one hand loading hex chuck DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows | |
| Product Features Dual speed ranges (0-800/0-2,300 rpm); high speed for drywall, low speed for decking Depth-sensitive, "set and forget" nosepiece for consistent fastener depth DEWALT®-built high-performance motor with fan-cooling delivers... | |
| Product Features Dual speed ranges (0-900/0-2,900 rpm); high speed for drywall, low speed for decking Depth-sensitive, "set and forget" nosepiece for consistent fastener depth DEWALT®-built high-performance motor with fan-cooling delivers... | |
| Product Features Motion Activation variable speed and reversing control for precise fastening control Motion Activated Variable speed 0-430 rpm for fastening into wood, plastic, and light-gauge metal Adjustable two-position handle... | |
| Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-800/0-2,300 rpm for better fastener control in various material... | |
| Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-900/0-2,700 rpm for better fastener control in various material... | |
| Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener First cordless tool designed for steel fastening applications making... |