DEWALT Industrial Tool Co. 1-1/8" x 6" Heavy Duty Spade Bit DW1583

Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.
Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Suppliers

Company
Product
Description
Supplier Links
1-1/8" x 6" Heavy Duty Spade Bit - DW1583 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/8" x 6" Heavy Duty Spade Bit
DW1583
1-1/8" x 6" Heavy Duty Spade Bit DW1583
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Wood Drilling: Heavy-Duty Spade Bits
Product Features

  • Heavy-duty shank provides maximum durability.
  • Cutting spurs provide optimum hole finish.
  • Hex shank prevents slipping and fits all 1/4" quick change systems.
  • Hang hole allows for bit storage & wire pulling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1583
Product Name 1-1/8" x 6" Heavy Duty Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Wood Spade Bit - NIR1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details