DEWALT Industrial Tool Co. Datasheets for Power Saws
Power saws are common saws that would be used in small shops and by contractors that can be powered by electricity, gas, or air. Power saws include chain saws, handheld circular saws, miter or chop saws, reciprocating saws, and table saws.
Power Saws: Learn more
| Product Name | Notes |
|---|---|
| Product Features 1-1/8" stroke length and 0-3,000 spm for fast cutting 4-position keyless blade clamp allows quick blade change, flush cutting, and versatility Anti-slip comfort grip provides increased comfort and... | |
| Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Keyless lever-action blade clamp for... | |
| Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Lever-action keyless blade clamp for... | |
| Product Features 10 amp motor designed with power to withstand any jobsite application 5" deep cut capacity for rectangular stock (5 X 4-3/4" for round) Serviceable steel shroud and rubber... | |
| Product Features 12 Amp motor delivers increased power for heavy-duty applications 0-2,700 SPM and 1-1/8" stroke length for fast and efficient cutting Keyless stainless steel blade clamp for quick and... | |
| Product Features 13 Amp motor delivers increased power for heavy-duty applications Orbital action delivers fast cutting for wood applications 0-2,700 SPM and 1-1/8" stroke length for fast and efficient cutting... | |
| Product Features 13.8 lbs. Lightweight magnesium construction for optimum user handling, comfort, and strength Durable cast magnesium footplate provides a tough and solid cutting platform Extra wide saw hook accepts... | |
| Product Features 15 Amp motor, 4,000 rpm delivers extended power and durability Adjustable stainless steel miter detent plate with 11 positive stops improves productivity and ensures cutting Precise miter system... | |
| Product Features 15 Amp, 5,000 rpm motor delivers extended power and durability Stainless steel detent plate with 11 positive stops provides repeatable accuracy and jobsite duability Tall sliding fences support... | |
| Product Features 15.0 Amp, 3,800 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 11 positive stops Improves productivity and ensures cutting accuracy Precise miter... | |
| Product Features 15.0 Amp/4.0 HP (maximum motor HP) motor provides overload protection, increasing performance and durability Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing... | |
| Product Features 15.0 Amp/4.0HP (maximum motor HP) motor provides overload protection, increasing performance and durability Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity... | |
| Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user... | |
| Product Features 2-in-1 design for convenience, cut drywall and plane edges with 1 tool Jab saw with triple ground teeth for fast cutting Stainless steel rasp for material removal Locking... | |
| Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard... | |
| Product Features 4-Position Blade Clamp allows for flush cutting and increased positional versatility with tool free blade changes. 1-1/8" stroke length delivers a faster cutting speed. Variable speed trigger with... | |
| Product Features 4-position blade clamp allows for flush cutting and increased versatility Powerful 10.0 Amp motor designed for heavy-duty applications Keyless lever-action blade clamp for quick and easy blade changes... | |
| Product Features 7-1/4" carbide tipped blade for increased cutting capacity at 90° and 45° Keyless lever-action blade clamp for quick and easy blade changes 0-50° bevel capacity with lever-action detents... | |
| Product Features 9.8 lb. lightweight tool designed to reduce user fatigue and increase productivity 15 Amp, 2,200 MWO motor powerful enough for the toughest applications 50° beveling capacity with stop... | |
| Product Features Adjustable 3-position pivoting handle allows user to make difficult cuts in confined spaces 9/16" stroke length delivers fast cutting speed Variable Speed Trigger with 0-2700 spm provides blade... | |
| Product Features Aggressive Tooth Design cuts up to 50% faster than traditional tooth designs Multiple Material Usage for use on drywall, plastic and other building materials | |
| Product Features Among one of the lighest saws in its class (8.8 lbs.) Electric brake stops the blade after trigger is released 15 amp motor delivers power for even the... | |
| Product Features Among one of the lightest saws in its class at 8.8 lbs 15 amp motor, powerful enough for even the toughest applications 57° beveling capacity with stops at... | |
| Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up saw Stainless steel... | |
| Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up tile saw Stainless... | |
| Product Features Compact design at only 14.5" in length for easy access to tight areas and more flexibility of applications Lightweight and balanced for additional control at only 6.8 lbs... | |
| Product Features DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide visibility without shadows DCS380 20V MAX* reciprocating saw with 4-position keyless blade... | |
| Product Features Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts Exclusive tool-free blade clamps allow blade changes in seconds On-off switch, electronic variable speed, flexible... | |
| Product Features Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting... | |
| Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor... | |
| Product Features Flexible blade creates perfect flush cuts 23-point tooth geometry cuts quickly and cleanly on the pull stroke Double-sided blade for making inside cuts from the left or right... | |
| Product Features Folds for easy transport Adjusts to four height positions for user customization Robust all-metal construction provides durability | |
| Product Features Industry best 10 amp motor designed with controlled power to withstand any jobsite application Industry best 5" deep cut capacity for round or rectangular stock Serviceable steel shroud... | |
| Product Features Integrated XPS cross cut positioning system provides adjustment free cut line indication for better accuracy and visibility Powerful 15 Amp, 3,800 rpm motor delivers extended power and durability... | |
| Product Features Multi-Cutter offers versatility by cutting a wide variety of materials including ferrous and non-ferrous metals Utilizing a carbide tipped blade allows the depth of cut to remain constant... | |
| Product Features Powerful 15 Amp, 3,600 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Precise... | |
| Product Features Powerful 15.0 Amp motor and 5,400 rpm deliver extended power and durability Adjustable stainless steel detent plate with 11 positive stops deliver repeatable accuracy and worksite durability Cuts... | |
| Product Features Powerful 15.0 Amp/5.5 HP (maximum motor HP) motor provides more overload capacity, increasing performance and durability QUIK-CHANGE™ Blade Change System increases productivity by providing the user the ability... | |
| Product Features Powerful 400 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly... | |
| Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly... | |
| Product Features Powerful 460 MWO, 3700 RPM motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for... | |
| Product Features Powerful 6.0 Amp motor designed to withstand jobsite applications 4-3/4” deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade... | |
| Product Features Powerful 9.0 Amp motor designed for heavy-duty applications Keyless lever-action blade clamp for quick and easy blade changes 0-2,400 strokes per minute and 1-1/8" stroke length deliver fast... | |
| Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts 15.0 Amp, high-torque motor for increased productivity 50° bevel... | |
| Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long... | |
| Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite... | |
| Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application 15 Amp motor quickly rips through hardwoods with ease 20" of... | |
| Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack... | |
| Product Features Works with most standard reciprocating saw and handsaw blades Quick blade change with tension nut Ergonomic bi-material handle for extra comfort | |
| Product Features Zero clearance TrackSaw cutting system delivers precise, straight, splinter-free cuts. For use with TrackSaw dual-edged tracks for perfectly straight cuts in both directions. On-track cut depth: 2-1/8” (54mm)... | |
| Product Features Zero clearance TrackSaw™ cutting system delivers precise, straight, splinter-free cuts For use with TrackSaw™ dual-edged tracks for perfectly straight cuts in both directions On-track cut depth: 2-1/8” (54mm)... |