DEWALT Industrial Tool Co. Drill Bits DT90243-QZ

Description
Self Feed Tri Flute Wood Drill Bit
Request a Quote
Description
Self Feed Tri Flute Wood Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172488
Drill Bits 172488
Self Feed Tri Flute Wood Drill Bit

Self Feed Tri Flute Wood Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172488
Product Name Drill Bits
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
11.0MM Carbide Jobber Drill with Composite Tip - 220-4331 11mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711265-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details