DEWALT Industrial Tool Co. 5/16" x 18" Bell Hanger Bit DW1774

Description
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.
Description
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.

Suppliers

Company
Product
Description
Supplier Links
5/16" x 18" Bell Hanger Bit - DW1774 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/16" x 18" Bell Hanger Bit
DW1774
5/16" x 18" Bell Hanger Bit DW1774
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.

Wood Drilling: Bell Hanger Bits
Product Features

  • One piece steel construction provides increased durability.
  • Full length heat treat provides longer bit life.
  • Wire attachment hole allows user to pull wire back through hole.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1774
Product Name 5/16" x 18" Bell Hanger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details