DEWALT Industrial Tool Co. 3/16" x 6" Aircraft Black Oxide Drill Bit DW1605

Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/16" x 6" Aircraft Black Oxide Drill Bit - DW1605 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 6" Aircraft Black Oxide Drill Bit
DW1605
3/16" x 6" Aircraft Black Oxide Drill Bit DW1605
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

General Purpose: Black Oxide Extended Length Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Extended Length drills in hard to reach spaces
  • Black Oxide coated for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1605
Product Name 3/16" x 6" Aircraft Black Oxide Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 215164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 11.81 inch (300 mm)
Material Carbide; Carbide tipped
View Details
Left-Hand Cobalt Micro-Drill - LHMD-120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#21 Carbide Drill x 1
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details