DEWALT Industrial Tool Co. 7/16" x 12" Black Oxide Drill Bit DW1612

Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
7/16" x 12" Black Oxide Drill Bit - DW1612 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/16" x 12" Black Oxide Drill Bit
DW1612
7/16" x 12" Black Oxide Drill Bit DW1612
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

General Purpose: Black Oxide Extended Length Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Extended Length drills in hard to reach spaces
  • Black Oxide coated for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1612
Product Name 7/16" x 12" Black Oxide Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details