DEWALT Industrial Tool Co. 11/16" x 17" Power Ship Auger Bit DW1682

Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes
Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Suppliers

Company
Product
Description
Supplier Links
11/16" x 17" Power Ship Auger Bit - DW1682 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
11/16" x 17" Power Ship Auger Bit
DW1682
11/16" x 17" Power Ship Auger Bit DW1682
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Wood Drilling: Power Ship Auger Bits
Product Features

  • Self feed spur for fast material penetration
  • Dual cutting edge for maximum durability in nails
  • Hardened alloy steel provides superior bit life
  • 7/16" Ball groove shank allows for quick bit changes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1682
Product Name 11/16" x 17" Power Ship Auger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239937 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Taper Shank Drill 200C-23/32 - 200C-23/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 172634 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 22.44 inch (570 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details