DEWALT Industrial Tool Co. 3/8" x 6" Aircraft Black Oxide Drill Bit DW1611

Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/8" x 6" Aircraft Black Oxide Drill Bit - DW1611 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" x 6" Aircraft Black Oxide Drill Bit
DW1611
3/8" x 6" Aircraft Black Oxide Drill Bit DW1611
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

General Purpose: Black Oxide Extended Length Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Extended Length drills in hard to reach spaces
  • Black Oxide coated for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1611
Product Name 3/8" x 6" Aircraft Black Oxide Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239932 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; HSS
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - 53101 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
View Details
5/16 X 5/16 X 7/8 X 2-1/2 - 3F RH CARBIDE - 0337T005087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details