DEWALT Industrial Tool Co. Hole Saws & Core Drill Bits DT90298-QZ

Description
DeWALT DT90298-QZ Hole Saw
Request a Quote
Description
DeWALT DT90298-QZ Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2744736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2744736
Hole Saws & Core Drill Bits 2744736
DeWALT DT90298-QZ Hole Saw

DeWALT DT90298-QZ Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744736
Product Name Hole Saws & Core Drill Bits
Diameter 0.748 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
High Speed Drill 220B-3/16 - 220B-3/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172501 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.33 inch (110 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details