DEWALT Industrial Tool Co. 3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex (Bulk 25) DW5364B25

Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving. Bulk packs of 25 available for the most common sizes.
Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving. Bulk packs of 25 available for the most common sizes.

Suppliers

Company
Product
Description
Supplier Links
3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex (Bulk 25) - DW5364B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex (Bulk 25)
DW5364B25
3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex (Bulk 25) DW5364B25
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving. Bulk packs of 25 available for the most common sizes.

SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bulk Packs
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
  • Bulk packs of 25 available for the most common sizes.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5364B25
Product Name 3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex (Bulk 25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711508-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.844 inch (21.4 mm)
View Details