DEWALT Industrial Tool Co. 3/16" x 3" x 6" SDS Hammer Bit with 1/4" Hex DW5363

Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

Suppliers

Company
Product
Description
Supplier Links
3/16" x 3" x 6" SDS Hammer Bit with 1/4" Hex - DW5363 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 3" x 6" SDS Hammer Bit with 1/4" Hex
DW5363
3/16" x 3" x 6" SDS Hammer Bit with 1/4" Hex DW5363
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5363
Product Name 3/16" x 3" x 6" SDS Hammer Bit with 1/4" Hex
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 12.40 - E1060 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 12.40
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details