DEWALT Industrial Tool Co. Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| Product Features .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump... | |
| Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump... | |
| Product Features 200 PSI max pressure allows for longer air tool run time 4.8 SCFM @ 90 PSI allows for quick compressor recovery time 78 dBA (tested per ISO3744) operational... | |
| Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover... | |
| Product Features 3.2 CFM delivered @100 PSI pump enables quick recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life Lightweight design for easy use and handling in... | |
| Product Features 4.0 CFM delivered @ 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance 4 gallon,... | |
| Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for... | |
| Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance Run multiple... | |
| Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per... | |
| Product Features Powerful Honda GX160 Engine is easy to start and able to drive high pump performance Thermally stable cast iron cylinder body and valve plate. Fully enclosed belt guard... |