DEWALT Industrial Tool Co. 5/32" Split Point drill bit DW1910

Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes
Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

Suppliers

Company
Product
Description
Supplier Links
5/32" Split Point drill bit - DW1910 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/32" Split Point drill bit
DW1910
5/32" Split Point drill bit DW1910
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

General Purpose: Pilot Point Drill Bits
Product Features

  • Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough
  • No-Spin Shank eliminates the frustration of bit spinning in the chuck
  • Tapered web provides greater durability to reduce breaking
  • Size markings are located above the shank to prevent wearing away
  • Note: Sizes 1/16" to 11/64" are split point drill bits
  • Std Jobber Length Fractional Sizes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1910
Product Name 5/32" Split Point drill bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 53116 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
2 suppliers
1/8 X 1/8 X 1 X 3 - 2FL RH CARBIDE - 0235T20210003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details