DEWALT Industrial Tool Co. 1/2" Black Oxide Split Point Drill Bit (3/8" Reduced Shank) DW1132

Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance
Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/2" Black Oxide Split Point Drill Bit (3/8" Reduced Shank) - DW1132 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" Black Oxide Split Point Drill Bit (3/8" Reduced Shank)
DW1132
1/2" Black Oxide Split Point Drill Bit (3/8" Reduced Shank) DW1132
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

General Purpose: Black Oxide Split Point Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Patented Core Diameter Reduces Breakage
  • Black Oxide for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1132
Product Name 1/2" Black Oxide Split Point Drill Bit (3/8" Reduced Shank)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Right-Hand Cobalt Micro-Drill - MD-051 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#8 Carbide Drill x 1-1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details