DEWALT Industrial Tool Co. 1/4" x 6" Aircraft Black Oxide Drill Bit DW1607

Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
Description
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/4" x 6" Aircraft Black Oxide Drill Bit - DW1607 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/4" x 6" Aircraft Black Oxide Drill Bit
DW1607
1/4" x 6" Aircraft Black Oxide Drill Bit DW1607
General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance

General Purpose: Black Oxide Extended Length Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Extended Length drills in hard to reach spaces
  • Black Oxide coated for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1607
Product Name 1/4" x 6" Aircraft Black Oxide Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216044 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-141 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° Jobbers, Letter for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details