DEWALT Industrial Tool Co. 3/16" x 2" x 5" SDS Hammer Bit with 1/4" Hex DW5362

Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

Suppliers

Company
Product
Description
Supplier Links
3/16" x 2" x 5" SDS Hammer Bit with 1/4" Hex - DW5362 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 2" x 5" SDS Hammer Bit with 1/4" Hex
DW5362
3/16" x 2" x 5" SDS Hammer Bit with 1/4" Hex DW5362
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5362
Product Name 3/16" x 2" x 5" SDS Hammer Bit with 1/4" Hex
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details