DEWALT Industrial Tool Co. Datasheets for Screwdrivers (hand tool)

Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
Screwdrivers (hand tool): Learn more

Product Name Notes
W1R
Product Features 1,000V VDE certified insulated screwdrivers Space saving multi-blade design Vinyl grip handle & precision handle for added utility Quick-release mechanism for secure and easy blade change Insulation molded...
Product Features 80 in-lbs of maximum torque output provides for a superior power to weight ratio in a variety of fastening applications Adjustable two-position handle allows for operation as both...
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for...
Product Features Internal bit storage holds up to 12 bits Heavy-duty ratchet mechanism for high torque applications Removable bar can also be used in power drills Handle will also take...
Product Features Magnetic tip holds screw securely Color-coded handle for easy selection Bi-material quad-lobe handle for maximum torque and comfort Precision sand-blasted tip for excellent fit in fasteners
Product Features Tip identification for quick selection from tool pouch Color coded handle makes picking the right tip easier Vinyl grip handle for maximum comfort Black oxide tip for precise...
Product Features Tip Iientification for quick selection from tool pouch Color coded handle makes picking the right tip easier Vinyl grip handle for maximum comfort Black oxide tip for precise...