DEWALT Industrial Tool Co. 1/2" x 6" Drill Bit Premium Percussion (Bulk 10) DW5235B10

Description
Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs of 10 or 25 available for the most common sizes.
Description
Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs of 10 or 25 available for the most common sizes.

Suppliers

Company
Product
Description
Supplier Links
1/2" x 6" Drill Bit Premium Percussion (Bulk 10) - DW5235B10 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" x 6" Drill Bit Premium Percussion (Bulk 10)
DW5235B10
1/2" x 6" Drill Bit Premium Percussion (Bulk 10) DW5235B10
Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs of 10 or 25 available for the most common sizes.

Percussion Drill Bits: Percussion Bulk Packs
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Four flute design cleans debris out for fast, efficient drilling.
  • Three flats on shank eliminate bit slipping in chuck.
  • Bulk packs of 10 or 25 available for the most common sizes.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5235B10
Product Name 1/2" x 6" Drill Bit Premium Percussion (Bulk 10)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details