DEWALT Industrial Tool Co. Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| Product Features 2.4 Amp motor sands at 14,000 opm, providing a superior finish Textured anti-slip top and body grip provides ultimate comfort and control during use Dust-Sealed Switch protects against... | |
| Product Features 3.0 Amp electronic variable speed motor adjusts from 7,000-12,000 opm providing ideal sanding speed for smooth finish Textured anti-slip top and body grip provides ultimate comfort and control... | |
| Product Features 3.0 Amp motor operates at 12,000 opm providing ideal sanding speed for smooth finish Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled... | |
| Product Features 3.0 Amp motor operates at 12,000 opm, providing maximum sanding speed for smooth finishes Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled... | |
| Product Features 3.5 Amp EnduraTech Motor for increased performance and durability Electronic Load Control for 42% faster material removal EnduraTech Motor Technology has 71% fewer wear components for 5 to... | |
| Product Features Electronic Variable Speed from 4,300-6,800 opm provides greater control of material removal rate Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dual-plane counter-balanced... | |
| Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life... |