DEWALT Industrial Tool Co. 14-Pc. Cobalt Pilot Point® Drill Bit Set up to 3/8" DW1263

Description
Industrial Drilling: Cobalt Split Point Drill Bit Sets Product Features Maximum speed and life in stainless steel and other hard metals Pilot Point® tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough Industrial strength cobalt for optimum life and durability in metal
Description
Industrial Drilling: Cobalt Split Point Drill Bit Sets Product Features Maximum speed and life in stainless steel and other hard metals Pilot Point® tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough Industrial strength cobalt for optimum life and durability in metal

Suppliers

Company
Product
Description
Supplier Links
14-Pc. Cobalt Pilot Point® Drill Bit Set up to 3/8" - DW1263 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14-Pc. Cobalt Pilot Point® Drill Bit Set up to 3/8"
DW1263
14-Pc. Cobalt Pilot Point® Drill Bit Set up to 3/8" DW1263
Industrial Drilling: Cobalt Split Point Drill Bit Sets Product Features Maximum speed and life in stainless steel and other hard metals Pilot Point® tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough Industrial strength cobalt for optimum life and durability in metal

Industrial Drilling: Cobalt Split Point Drill Bit Sets
Product Features

  • Maximum speed and life in stainless steel and other hard metals
  • Pilot Point® tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough
  • Industrial strength cobalt for optimum life and durability in metal
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1263
Product Name 14-Pc. Cobalt Pilot Point® Drill Bit Set up to 3/8"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details