DEWALT Industrial Tool Co. 1/16" Hex Shank Drill Bit DW2552

Description
Rapid Load Quick Change Accessory System: Hex Shank Drill Bits Product Features Split-point tip prevents walking Black Oxide coating provides longer life
Description
Rapid Load Quick Change Accessory System: Hex Shank Drill Bits Product Features Split-point tip prevents walking Black Oxide coating provides longer life

Suppliers

Company
Product
Description
Supplier Links
1/16" Hex Shank Drill Bit - DW2552 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/16" Hex Shank Drill Bit
DW2552
1/16" Hex Shank Drill Bit DW2552
Rapid Load Quick Change Accessory System: Hex Shank Drill Bits Product Features Split-point tip prevents walking Black Oxide coating provides longer life

Rapid Load Quick Change Accessory System: Hex Shank Drill Bits
Product Features

  • Split-point tip prevents walking
  • Black Oxide coating provides longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW2552
Product Name 1/16" Hex Shank Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711249-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details